EN
  • EN
  • DE

SFH 4557

Part No SFH 4557
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 860NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 29 Weeks
Features Infrared (IR) Emitter 860nm 1.5V 100mA 55mW/sr @ 100mA 60° Radial
Manufacturer OSRAM Opto Semiconductors Inc.
Package Bulk
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Through Hole
Package Radial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number Q65111A1142, 475-3003, SFH4557
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894202-SFH 4557
Ultra Librarian 3D Model Ultra Librarian SFH 4557 CAD Model

Description

The SFH 4557 is a high-power infrared (IR) LED manufactured by OSRAM Opto Semiconductors. It is designed for applications requiring high radiant intensity and a wide beam angle. This device is commonly used in security systems, light curtains, and other applications that require IR illumination or detection over a broad area.

Applications:

  • Security systems for perimeter surveillance
  • Light curtains for safety automation
  • IR illumination for night vision systems
  • Gesture recognition systems
  • Proximity sensors for object detection
  • Smoke detectors

Features:

  • High radiant intensity for extended range
  • Wide beam angle for broad area coverage
  • Low forward voltage for energy-efficient operation
  • Small package size for easy integration
  • High reliability for long service life
  • Operating temperature range up to 85°C
  • Spectral bandwidth optimized for IR applications

Benefits:

  • Enhanced perimeter security with wide area surveillance
  • Improved safety in automated systems with reliable light curtains
  • Enhanced night vision capabilities with uniform IR illumination
  • Easy integration into compact devices
  • Long-term reliability

Additional Details:

The SFH 4557 emits infrared radiation at a specific wavelength suitable for various detection and illumination purposes. Its high radiant intensity ensures effective performance over long distances. The wide beam angle provides broad coverage, making it ideal for applications requiring a wide field of view. The device operates at a low forward voltage, minimizing power consumption and heat generation. Its compact package allows for easy integration into a variety of devices. The SFH 4557 is designed for high reliability and long service life, ensuring consistent performance over time. This IR LED is frequently used in security systems, light curtains, and other applications that require reliable IR illumination or detection. The LED's radiant intensity is usually measured in milliwatts per steradian (mW/sr). The forward current must be limited to the specification from OSRAM to avoid damage or degradation of the LED's performance.

You May Also Be Interested in

Vishay
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 20MA
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.1444
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.5334
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7953 $51.6945
155+ $0.6526 $101.1530
240+ $0.6322 $151.7280
330+ $0.6118 $201.8940
425+ $0.5914 $251.3450
570+ $0.5302 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess