EN
  • EN
  • DE

SFH 5140 F

Part No SFH 5140 F
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photo Detectors - Logic Output
Description IC SCHMITT TRIG W/LENS SIDELOOK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Logic Output
Mfr OSRAM Opto Semiconductors Inc.
Package Bulk
Product Status Obsolete
Wavelength 950nm
Type Photo Detector, Logic Output
Output Type Active Low
Package / Case Side View
Temperature Range - Operating -40°C ~ 85°C (TA)
Standard Package 1,600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 846323-SFH 5140 F
Ultra Librarian 3D Model Ultra Librarian SFH 5140 F CAD Model

Description

The SFH 5140 F is a photo detector with logic output, designed for use in optical sensors.

  • Output Type: Active Low
  • Wavelength: 950nm
  • Package: Bulk
  • Temperature Range: -40°C to 85°C
  • Product Status: Obsolete
  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Standard Package Quantity: 1,600 pcs

You May Also Be Interested in

Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM STRGHT / Optical Sensor 940nm Photo Detector, Logic Output Logic Radial - 4 Leads
Lowest to $3.1682
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT TO-46 / Optical Sensor 935nm Photo Detector, Logic Output Open Collector TO-46-3 Lens Top Metal Can
Need more? Email Us
Honeywell
DETECTR OPTOSCHMITT TOTEMPOLE / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Fairchild/ON Semiconductor
IC SENSOR BUFF TOTEM SIDE-LOOKER
Lowest to $11.3178
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM
Lowest to $2.6859
OSRAM Opto Semiconductors Inc.
IC SCHMITT TRIG W/LENS SIDELOOK
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess