EN
  • EN
  • DE

SFH415U

Part No SFH415U
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319033-SFH415U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH415U CAD Model

Description

The SFH415U is a high-sensitivity silicon NPN phototransistor designed for detecting visible and near-infrared light. Manufactured by OSRAM Opto Semiconductors Inc., this device comes in a compact surface-mount package, making it ideal for space-constrained applications. Its primary feature is its high sensitivity, enabling it to detect even weak light sources reliably.

Applications:

  • Surface Mount Light Sensors: Used in various devices requiring compact light detection solutions.
  • Photointerrupters: Commonly used to detect the presence or absence of an object interrupting a light beam.
  • Light Barriers: Employed in security systems and industrial automation to detect movement or intrusion.
  • Position Sensors: Utilized in applications requiring precise position detection, such as encoders.
  • Industrial Automation: Integrated into automated processes for object detection and control.

Features:

  • High Sensitivity: Offers excellent response to visible and near-infrared light.
  • Surface Mount Package: Compact design for easy integration onto PCBs.
  • NPN Silicon Phototransistor: Reliable and well-established phototransistor technology.
  • Wide Spectral Range: Operates effectively across a broad spectrum.
  • Fast Switching Speeds: Suitable for applications requiring rapid response times.

Benefits:

  • Space-Saving Design: The surface mount package allows for high-density circuit designs.
  • Reliable Performance: OSRAM's reputation ensures consistent and dependable operation.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Versatile Use: Adaptable to numerous applications requiring light detection.
  • Improved System Performance: Enhances the responsiveness and accuracy of light-sensitive circuits.

The SFH415U phototransistor is optimized for applications where space is limited and high sensitivity is required. Its surface mount design allows for automated assembly processes, reducing manufacturing costs and improving reliability. The device is suitable for a wide range of applications, including light barriers, photointerrupters, and position sensors. Its high sensitivity makes it particularly useful in detecting weak light sources, such as in remote control receivers or ambient light sensors. The SFH415U's compact size and robust construction make it a versatile choice for various electronic systems, ensuring reliable and consistent performance. It's spectral sensitivity typically peaks in the near-infrared range, making it a suitable partner for IR LEDs in various sensing applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess