EN
  • EN
  • DE

SFH4248

Part No SFH4248
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Description Emitters and Detectors for Infrared (IR) Touchscreens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319045-SFH4248
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH4248 CAD Model

Description

The SFH4248 is a silicon PIN photodiode manufactured by OSRAM Opto Semiconductors, designed for highly sensitive infrared (IR) detection. This component excels in applications that demand precise and rapid detection of IR signals. Its rugged construction and dependable operation make it ideal for integration into diverse environments.

Applications

  • IR Remote Control Systems: The SFH4248 is used in remote controls for TVs, audio equipment, and other electronic devices to accurately detect IR signals.
  • Light Barriers: It is employed in security systems and industrial automation for reliable detection of interruptions in a light beam.
  • Proximity Sensors: This photodiode is used in proximity detection applications, such as automatic doors and touchless switches.
  • Optical Data Transmission: It is integrated into optical data transmission systems for high-speed data transfer.
  • Medical Monitoring: The SFH4248 can be found in medical devices for non-invasive monitoring and diagnostic applications.

Features

  • High Sensitivity: This photodiode provides exceptional sensitivity to infrared radiation, enabling precise detection of even weak signals.
  • Fast Switching Speed: The SFH4248 is engineered for rapid response times, facilitating high-speed data transmission and detection.
  • Wide Operating Temperature Range: It operates reliably across a broad temperature range, ensuring consistent performance in various conditions.
  • Compact Design: Its small footprint allows for easy integration into space-constrained applications.
  • RoHS Compliance: The component is manufactured in accordance with RoHS standards, minimizing environmental impact.

Benefits

  • Accurate Detection: Its high sensitivity ensures reliable detection of IR signals, minimizing false triggers and enhancing system performance.
  • Improved Responsiveness: The fast switching speed enables quick reaction times, improving the responsiveness of the overall system.
  • Broad Application Range: It is suitable for diverse applications, providing design and implementation flexibility.
  • Reliable Operation: Its robust construction and high-quality materials ensure long-term durability and consistent performance.
  • Environmental Responsibility: RoHS compliance minimizes the environmental impact, aligning with sustainability goals.

Technical Specifications

The SFH4248 is optimized for IR radiation in the 850-950 nm range, typical for many IR LEDs. Designed to be operated in reverse bias, detailed electrical and optical characteristics like responsivity, dark current, and junction capacitance are available in the OSRAM datasheet for the SFH4248.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7567 $52.9690
165+ $0.6209 $102.4485
250+ $0.6015 $150.3750
345+ $0.5821 $200.8245
445+ $0.5627 $250.4015
595+ $0.5045 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess