EN
  • EN
  • DE

SFH4641-UV

Part No SFH4641-UV
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837123-SFH4641-UV
Ultra Librarian 3D Model Ultra Librarian SFH4641-UV CAD Model

Description

The SFH4641-UV is a silicon PIN photodiode optimized for detecting ultraviolet (UV) radiation. Manufactured by OSRAM Opto Semiconductors Inc., it is designed for applications that require precise measurement of UV light intensity, such as UV index monitoring, flame detection, and medical equipment.

Applications:

  • UV Index Monitoring: Used in weather stations and personal UV monitors to measure the intensity of UV radiation from the sun.
  • Flame Detection: Employed in fire detection systems to sense the UV radiation emitted by flames.
  • Medical Equipment: Integrated into phototherapy devices and other medical instruments that utilize UV light.
  • Water Sterilization: Used to monitor the effectiveness of UV sterilization systems in water treatment plants.
  • Industrial Curing: Employed in industrial processes that use UV light for curing adhesives, coatings, and inks.

Features:

  • High Sensitivity to UV Radiation: Optimized for detecting light in the ultraviolet region of the spectrum.
  • Low Visible and Infrared Sensitivity: Minimizes interference from visible and infrared light.
  • Fast Switching Speed: Enables quick response times for accurate measurement of UV light intensity.
  • Compact Package: Facilitates easy integration into various electronic designs.
  • RoHS Compliant: Meets environmental standards for the restriction of hazardous substances.

Benefits:

  • Improved Accuracy: Provides accurate measurement of UV light intensity, enhancing the performance of UV monitoring systems.
  • Enhanced Reliability: Minimizes the impact of ambient light, ensuring reliable measurements.
  • Reliable Operation: OSRAM's reputation for quality ensures consistent and dependable performance.
  • Simplified Integration: The compact package simplifies the integration process.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a suitable choice for various applications.

Additional Details:

The SFH4641-UV is specifically designed to be highly sensitive to UV radiation while minimizing sensitivity to visible and infrared light. This selectivity is crucial for applications where accurate measurement of UV intensity is paramount. When using the SFH4641-UV, it is important to consider the specific UV wavelength range of interest and choose appropriate filters to further reduce the impact of unwanted light. Transimpedance amplifiers are commonly used to convert the current signal into a voltage signal for further processing.

Typical specifications include a spectral sensitivity range optimized for the UV region, with peak sensitivity around 280 nm. Forward voltage is typically in the range of 0.8V to 1.1V. The dark current is typically very low, in the range of nanoamperes. Always refer to the official OSRAM datasheet for the most current and accurate specifications and application guidelines.

You May Also Be Interested in

Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess