EN
  • EN
  • DE

SFH4725AS

Part No SFH4725AS
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837129-SFH4725AS
Ultra Librarian 3D Model Ultra Librarian SFH4725AS CAD Model

Description

The SFH4725AS is a high-power infrared (IR) emitter designed for applications requiring high radiant intensity and efficiency. Manufactured by OSRAM Opto Semiconductors Inc., this component is optimized for applications such as surveillance systems, 3D sensing, and machine vision.

Applications:

  • Surveillance Systems: Used as an IR light source in security cameras for night vision capabilities.
  • 3D Sensing: Employed in 3D cameras and depth sensors for applications such as facial recognition and gesture control.
  • Machine Vision: Integrated into machine vision systems for industrial automation and quality control.
  • Automotive Applications: Used in driver monitoring systems and other automotive safety features.
  • Augmented Reality (AR) and Virtual Reality (VR): Employed in AR/VR headsets for tracking and illumination purposes.

Features:

  • High Radiant Intensity: Provides a strong and concentrated beam of infrared light.
  • Narrow Emission Angle: Enables precise targeting and reduces interference from ambient light.
  • High Efficiency: Converts electrical power into infrared light with minimal energy loss.
  • Long Lifespan: Offers a long operational life, ensuring reliable performance over time.
  • Compact Package: Facilitates easy integration into various electronic designs.
  • RoHS Compliant: Meets environmental standards for the restriction of hazardous substances.

Benefits:

  • Improved System Performance: The high radiant intensity and efficiency of the SFH4725AS enhance the performance of IR-based systems.
  • Enhanced Accuracy: Provides more reliable and accurate data in sensing and imaging applications.
  • Reliable Operation: OSRAM's reputation for quality ensures consistent and dependable performance.
  • Simplified Integration: The compact package simplifies the integration process.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a suitable choice for various applications.

Additional Details:

The SFH4725AS emits infrared light at a specific wavelength, typically around 850 nm. The narrow emission angle allows for focused transmission, minimizing the impact of ambient light and improving the signal-to-noise ratio. It's often driven by pulsed current to attain higher radiant intensity. Proper thermal management is important due to the device's high power. To ensure safety and optimum functionality, a current-limiting resistor is essential. Always refer to the official OSRAM datasheet for the most accurate and updated specifications, application guidance, and safety precautions.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess