EN
  • EN
  • DE

SFH7743

Part No SFH7743
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Reflective - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319224-SFH7743
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH7743 CAD Model

Description

The SFH 7743 is an integrated ambient light and proximity sensor from OSRAM Opto Semiconductors. This sensor combines a photodiode for ambient light detection and an infrared emitter with a photodetector for proximity sensing. This sensor is designed for use in mobile devices, wearables, and other applications requiring ambient light and proximity detection.

Applications:

  • Mobile Phones: Automatic display brightness adjustment and proximity detection for disabling the touchscreen during calls.
  • Tablets: Adaptive brightness control based on ambient light conditions.
  • Wearable Devices (Smartwatches, Fitness Trackers): Proximity sensing for gesture recognition and ambient light sensing for display optimization.
  • Notebooks and Laptops: Automatic keyboard backlight control and user presence detection.
  • IoT Devices: Light level monitoring and proximity detection for smart home applications.

Features:

  • Integrated Ambient Light and Proximity Sensor: Combines both functionalities in a single package.
  • High Sensitivity: Excellent performance even in low-light conditions.
  • Proximity Detection: Accurate distance measurement with integrated IR emitter and detector.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Digital Interface: I2C interface for easy communication with microcontrollers.

Benefits:

  • Optimized Display Brightness: Automatically adjusts display brightness based on ambient light, improving user experience and saving power.
  • Touchscreen Deactivation During Calls: Prevents accidental touches during phone calls.
  • Gesture Recognition: Enables touchless interaction with devices.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Space Saving: Integrated design reduces the number of components required on the PCB.

Additional Details:

The SFH 7743 integrates an ambient light sensor (ALS) and a proximity sensor (PS) into a single, compact package. The ALS measures the intensity of ambient light, while the PS uses an infrared emitter and detector to determine the proximity of objects. The sensor communicates with a host microcontroller via an I2C interface. The device is designed to operate over a wide temperature range and is suitable for use in various environmental conditions. It offers a high level of accuracy and repeatability, making it ideal for demanding applications where reliable ambient light and proximity detection are essential.

You May Also Be Interested in

Omron
SENSOR OPTO REFL 5MM THRU PCB
Lowest to $65.2829
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Broadcom Limited
SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to $23.0325
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to $20.0119
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH 180LPI ANG
Lowest to $32.1751

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6202 $58.9190
230+ $0.5094 $117.1620
355+ $0.4932 $175.0860
485+ $0.4770 $231.3450
625+ $0.4620 $288.7500
840+ $0.4135 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,136 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess