EN
  • EN
  • DE
  • IT

0603N102J500LT

Part No 0603N102J500LT
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 1798-0603N102J500LT
Ultra Librarian 3D Model Ultra Librarian 0603N102J500LT CAD Model

Description

0603N102J500LT - Multilayer Ceramic Chip Capacitor

The 0603N102J500LT is a high-performance multilayer ceramic chip capacitor (MLCC) known for its reliability and stability. This component is designed to operate efficiently in various electronic circuits, offering a capacitance of 1000pF with a tolerance of ±5%. It is rated for a voltage of 50V, making it ideal for use in medium-voltage applications.

  • Features and Benefits<ul>
  • Compact Size: 0603 package for space-saving designs.
  • High Stability: Ensures reliable performance under varying conditions.
  • Temperature Coefficient: Class 2, ideal for general-purpose use.
  • Applications<ul>
  • Decoupling and filtering in power supplies.
  • Signal processing in telecommunications equipment.
  • Coupling and timing circuits.
  • Additional Details<ul>
  • High dielectric strength to handle voltage fluctuations.
  • RoHS compliant and environmentally friendly.
  • You May Also Be Interested in

    Comet America, LP
    Need more? Email Us
    Advantech Corp
    UBIQUITOUS TOUCH COMPUTER
    Need more? Email Us
    Advantech Corp
    UBIQUITOUS TOUCH COMPUTER
    Need more? Email Us
    Littelfuse Inc.
    RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
    Need more? Email Us
    Advantech Corp
    NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
    Need more? Email Us
    3M
    SCOTCH SQUARE BUMPERS, SP954-NA,
    Need more? Email Us
    Advantech Corp
    12.1" XGA OPEN FRAME MONITOR 6
    Need more? Email Us
    Phoenix Contact
    Need more? Email Us
    J.W. Winco
    ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
    Need more? Email Us

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.2963
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2292
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess