EN
  • EN
  • DE

D25SC6MR

Part No D25SC6MR
Manufacturer Others
Catalog Unclassified
Description Diode Schottky 60V 25A 3-Pin(3+Tab) ITO-3P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Family Name D25SC6MR
Introduction Date March 29, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 104624-D25SC6MR
Ultra Librarian 3D Model Ultra Librarian D25SC6MR CAD Model

Description

D25SC6MR High-Efficiency Silicon Bridge Rectifier

The D25SC6MR is a robust silicon bridge rectifier, perfect for applications requiring high-power conversion efficiency and reliability.

  • Applications/Projects:
    • AC to DC Converters
    • DC Motor Drives
    • Solar Power Inverters
    • UPS Systems
  • Features and Benefits:
    • Compact design for space-saving installations
    • High surge current capability
    • Low thermal resistance
    • High efficiency in energy conversion
  • Additional Details:
    • Peak Reverse Voltage: 600V
    • Average Forward Current: 25A
    • High durability and RoHS compliant

You May Also Be Interested in

3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess