EN
  • EN
  • DE

OMAPL138AZWT

Part No OMAPL138AZWT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833104-OMAPL138AZWT
Ultra Librarian 3D Model Ultra Librarian OMAPL138AZWT CAD Model

Description

The OMAPL138AZWT is a high-performance application processor from Texas Instruments, designed to meet the rigorous demands of modern multimedia and industrial applications. This advanced system-on-chip (SoC) integrates a powerful ARM9 processor core with a floating-point digital signal processor (DSP), enabling it to handle complex computations and data processing tasks with ease.

Key Features

  • ARM926EJ-S Core: The OMAPL138AZWT is equipped with an efficient ARM926EJ-S core that operates at speeds up to 456 MHz, delivering the computational power needed for embedded processing tasks.
  • C674x Floating-Point DSP: The onboard C674x DSP runs at 456 MHz and provides floating-point arithmetic capabilities, which are essential for audio, video, and signal processing applications.
  • Integrated Peripherals: A wide range of integrated peripherals support diverse applications, including HD video processing, high-quality audio, and industrial control systems. These peripherals include USB 2.0, MMC/SD card interfaces, Ethernet MAC, and more.
  • Memory Interface: The device supports a variety of memory interfaces, including DDR2, mDDR, and NAND Flash, offering flexibility in system design and ensuring ample storage and memory bandwidth for complex tasks.
  • Power Efficiency: Designed with power efficiency in mind, the OMAPL138AZWT provides a balance between performance and power consumption, making it suitable for battery-powered devices.

Applications

The OMAPL138AZWT is versatile and can be used in a range of applications. Its dual-core architecture makes it ideal for:

  • Industrial automation and control systems
  • Portable data terminals
  • Medical imaging devices
  • Audio and voice processing units
  • Test and measurement equipment

With its robust processing capabilities and integrated peripherals, the OMAPL138AZWT from Texas Instruments is a powerful solution for developers looking to create sophisticated systems that require real-time processing, multimedia capabilities, and connectivity.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5917 $93.1834
3+ $38.2291 $114.6873
5+ $37.0345 $185.1725
6+ $35.8398 $215.0388
8+ $34.6452 $277.1616
10+ $31.0612 $310.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess