EN
  • EN
  • DE

SNC54LS324J

Part No SNC54LS324J
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838427-SNC54LS324J
Ultra Librarian 3D Model Ultra Librarian SNC54LS324J CAD Model

Description

Product Overview: Texas Instruments SNC54LS324J

The Texas Instruments SNC54LS324J is a high-performance integrated circuit that belongs to the family of logic chips. It is designed to deliver reliable and efficient operation in a wide range of electronic applications. This particular model is known for its robustness and versatility, making it a popular choice among engineers and electronic device manufacturers.

Key Features

  • Durable Construction: The SNC54LS324J is encapsulated in a ceramic package, which ensures its durability and resistance to harsh environmental conditions. This makes it suitable for use in industrial-grade applications where reliability is paramount.
  • Logic Type: This chip functions as a part of the logic family, performing operations based on digital signals. It is commonly used in digital circuits to carry out complex computations and control tasks.
  • Compatibility: Designed to be compatible with a wide range of other electronic components and systems, the SNC54LS324J can be easily integrated into existing designs without the need for significant modifications.
  • Power Efficiency: Texas Instruments is known for its focus on power efficiency, and the SNC54LS324J is no exception. It operates with minimal power consumption, which is essential for portable and battery-powered devices.

Applications

The SNC54LS324J is suitable for a broad spectrum of applications, including but not limited to:

  • Computing systems
  • Communication devices
  • Control systems
  • Signal processing
  • Automotive electronics

Technical Specifications

The SNC54LS324J offers the following technical specifications:

  • Operating Temperature Range: The device is designed to operate within a specified temperature range, ensuring stable performance under varying environmental conditions.
  • Logic Family: As part of the LS (Low-power Schottky) family, it provides a balance between speed and power consumption.
  • Package Type: The ceramic package not only provides physical protection but also aids in heat dissipation, contributing to the overall longevity of the device.

In conclusion, the Texas Instruments SNC54LS324J is a reliable and efficient logic chip that offers durability, compatibility, and power efficiency, making it an excellent choice for a wide array of electronic applications. Its technical prowess and adaptability ensure that it remains a preferred component for designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4273 $52.2819
7+ $14.2994 $100.0958
11+ $13.8525 $152.3775
15+ $13.4057 $201.0855
20+ $12.9588 $259.1760
26+ $11.6182 $302.0732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess