EN
  • EN
  • DE
  • IT

LDEIE3120JAAN0

Part No LDEIE3120JAAN0
Manufacturer Others
Catalog Film Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 178208-LDEIE3120JAAN0
Ultra Librarian 3D Model Ultra Librarian LDEIE3120JAAN0 CAD Model

Description

Technical support is available for this product.

  • Note: Please contact us for details.

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 2.2UF 10% 630VDC RADIAL
Lowest to $2.4927
Kemet
CAP FILM 0.047UF 5% 16VDC 1206
Need more? Email Us
Wurth Electronics Inc
CAP FILM 1UF 10% 275VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 1KVDC RADIAL
Lowest to $15.2727
Cornell Dubilier Electronics (CDE)
CAP FILM 10UF 10% 50VDC 10DIP
Need more? Email Us
Kemet
CAP FILM 3300PF 20% 480VAC RAD
Lowest to $2.6078
WIMA
FKP 1 6800 pF 6000 VDC 13x24x31.
Need more? Email Us
Wurth Electronics Inc
CAP FILM 1UF 10% 275VAC RADIAL
Lowest to $1.8720
Kemet
CAP FILM 0.22UF 20% 560VDC RAD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess