EN
  • EN
  • DE
  • IT

MLSEP08A-2510

Part No MLSEP08A-2510
Manufacturer Others
Catalog TVS - Varistors, MOVs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 233144-MLSEP08A-2510
Ultra Librarian 3D Model Ultra Librarian MLSEP08A-2510 CAD Model

Description

The technical support for this electronic component from Others is available upon request.

  • GPTDescription: The supply and demand status for this product is currently limited.

You May Also Be Interested in

Littelfuse Inc.
Varistor Products - Line Voltage Operation, Radial Lead | VARISTOR 620V 4.5KA DISC 14MM
Lowest to $0.2397
Littelfuse Inc.
Line Voltage Operation, Radial Lead | VARISTOR 510V 4.5KA DISC 14MM
Lowest to $0.2195
Littelfuse Inc.
Varistor Products - Line Voltage Operation, Radial Lead | VARISTOR 205V 1.2KA DISC 7MM
Lowest to $0.2223
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 240V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 270V 15KA RADIAL
Need more? Email Us
EPCOS (TDK)
Multilayer technology
Lowest to $0.1103
EPCOS (TDK)
Monolithic; Standard Series
Need more? Email Us
Bourns Inc.
Lowest to $0.0725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess