EN
  • EN
  • DE

N6L30T3N

Part No N6L30T3N
Manufacturer Others
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 249235-N6L30T3N
Ultra Librarian 3D Model Ultra Librarian N6L30T3N CAD Model

Description

This electronic component is manufactured by Others and has a low popularity in the market.

  • Technical Support: The technical support for this product can be obtained by contacting the manufacturer.

You May Also Be Interested in

TT Electronics
TRIMMER 20K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 2M OHM 0.08W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 25KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50K OHM 0.125W GW SIDE
Need more? Email Us
Vishay
TRIMMER 500 OHM 0.25W PC PIN TOP
Lowest to $5.9106
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9494 $59.4940
24+ $4.8822 $117.1728
37+ $4.7297 $174.9989
51+ $4.5773 $233.4423
66+ $4.4248 $292.0368
88+ $3.9663 $349.0344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess