EN
  • EN
  • DE

OVR-SH-205L-5VDC

Part No OVR-SH-205L-5VDC
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 264545-OVR-SH-205L-5VDC
Ultra Librarian 3D Model Ultra Librarian OVR-SH-205L-5VDC CAD Model

Description

The OVR-SH-205L-5VDC is a miniature electromagnetic relay specifically designed to operate with a 5VDC coil voltage. This relay is a compact and versatile component employed for switching electrical circuits. Its key feature is its compatibility with 5VDC control signals, making it highly suitable for applications involving microcontrollers and digital logic circuits. The "Others" manufacturer designation implies this is a generic or widely available component.

Applications

  • Microcontroller Projects: Directly driven by 5V microcontrollers like Arduino and Raspberry Pi for controlling external devices.
  • Home Automation: Used in smart home systems to control lighting, appliances, and other electrical devices via a central control unit.
  • Robotics: Integrated into robotic systems for switching motors, actuators, and sensors.
  • Industrial Control Systems: Employed in control panels and automation equipment where 5V logic is prevalent for switching industrial devices.
  • DIY Electronics Projects: Popular choice for hobbyists and makers for switching various loads in their electronic projects.

Features

  • Electromagnetic Relay: Operates based on an electromagnetic coil to switch electrical contacts.
  • Miniature Size: Its compact dimensions facilitate integration into space-constrained applications.
  • SPDT Configuration: Typically configured as Single Pole Double Throw (SPDT), providing flexibility in circuit design.
  • 5VDC Coil Voltage: Specifically designed to operate with a 5VDC control signal, ideal for microcontroller applications.
  • Low Coil Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Contact Rating: Capable of switching relatively high currents and voltages.

Benefits

  • Direct Microcontroller Control: Easily controlled by 5V microcontrollers without the need for additional driver circuitry.
  • Electrical Isolation: Provides electrical isolation between the 5V control circuit and the switched circuit.
  • Versatile Switching: Suitable for switching a variety of electrical loads.
  • Reliable Operation: Offers reliable and durable performance in diverse applications.
  • Easy Integration: Simple to integrate into various electronic circuits and projects.

Additional Details

The OVR-SH-205L-5VDC requires a 5VDC power supply for its coil. The contact rating depends on the specific manufacturer's datasheet, typically in the range of a few amps. It is important to consult the datasheet for detailed electrical characteristics, including coil resistance, operating temperature range, and contact specifications. The "SH" may refer to the series, and the "205L" could indicate specific contact material or construction details. This relay provides a convenient and reliable method for interfacing low-voltage control signals with higher-voltage or higher-current circuits.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess