EN
  • EN
  • DE
  • IT

PCAA041B-2R2M

Part No PCAA041B-2R2M
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 269938-PCAA041B-2R2M
Ultra Librarian 3D Model Ultra Librarian PCAA041B-2R2M CAD Model

Description

The PCAA041B-2R2M is a molded power inductor. Power inductors are energy storage devices used in various electronic circuits for filtering, DC-DC conversion, and power management. The '2R2M' designation typically indicates the inductance value, in this case, 2.2 μH (microhenries), and the 'M' usually denotes a tolerance of ±20%. The PCAA041B likely specifies the package size or specific series designation from the manufacturer.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and other DC-DC converter topologies to store and release energy.
  • Power supplies: Employed in switching power supplies for filtering and energy storage.
  • RF devices: Used in radio frequency circuits for impedance matching and filtering.
  • Filtering circuits: Used to smooth out ripple current in power lines.
  • Portable devices: Applied in smartphones, tablets, and other portable electronics for power management.

Features:

  • High current handling capability: Designed to handle significant current without saturation.
  • Low DC resistance (DCR): Minimizes power loss due to resistance.
  • Compact size: Allows for use in space-constrained applications.
  • Molded construction: Provides robust mechanical and environmental protection.
  • Shielded construction (potentially): Reduces electromagnetic interference (EMI).

Benefits:

  • Efficient power conversion: Contributes to high efficiency in power supply circuits.
  • Reduced power losses: Low DCR minimizes heat generation and improves efficiency.
  • Stable performance: Maintains consistent inductance value under varying conditions.
  • Reliable operation: Durable construction ensures long-term reliability.
  • Reduced EMI: Shielded construction minimizes interference with other components.

Additional Details:

The key specifications of the PCAA041B-2R2M inductor include its inductance value (2.2 μH), tolerance (±20%), saturation current (the current at which the inductance drops by a specified percentage, typically 10-30%), and DC resistance. Other important parameters are the self-resonant frequency (SRF), which is the frequency at which the inductor's impedance is at its maximum, and the operating temperature range. The molded construction offers good mechanical strength and environmental protection. Check the product datasheet for detailed specifications and performance characteristics.

Consult the manufacturer's datasheet for precise technical specifications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess