EN
  • EN
  • DE
  • IT

PDB3316-100MY

Part No PDB3316-100MY
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 271378-PDB3316-100MY
Ultra Librarian 3D Model Ultra Librarian PDB3316-100MY CAD Model

Description

The PDB3316-100MY is a power inductor designed for various power supply and filtering applications. While specific manufacturer details and extensive specifications are not readily available, power inductors of this type are commonly used for their ability to store energy and regulate current flow in electronic circuits. These inductors typically come in a shielded or unshielded construction, with the '3316' likely referring to the dimensions of the component.

Applications

  • DC-DC converters: Used for voltage regulation and power conversion in a wide range of electronic devices.
  • Power supplies: Employed in linear and switching power supplies for filtering and energy storage.
  • EMI filtering: Used to suppress electromagnetic interference in electronic circuits.
  • Buck converters: An ideal inductor for buck converter circuits to regulate voltage.
  • Boost converters: An ideal inductor for boost converter circuits to step-up voltage.

Features

  • High Current Handling: Designed to withstand significant current levels without saturation.
  • Compact Size: The 3316 form factor typically indicates a relatively small footprint for space-constrained applications.
  • Shielded Construction (Possible): Dependent on the manufacturer, it might be shielded for reduced EMI.
  • Fixed Inductance: Offers a stable inductance value for predictable circuit behavior.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.

Benefits

  • Efficient Power Conversion: Contributes to high efficiency in DC-DC converters.
  • Reduced EMI: Shielded versions minimize electromagnetic interference, improving overall system performance.
  • Stable Performance: Provides consistent inductance over a range of operating conditions.
  • Easy Integration: Surface mount design simplifies the assembly process.
  • Reliable Operation: Designed for long-term reliability in demanding environments.

Additional Details

The '100MY' designation likely refers to the inductance value and tolerance. '100' could indicate 10µH (microhenries), while 'M' usually signifies a ±20% tolerance. The 'Y' could potentially refer to packaging information or a specific material characteristic. Without the manufacturer's datasheet, these are educated estimations based on common inductor naming conventions.

Further research using the full part number and manufacturer information is recommended to obtain precise specifications and performance characteristics. The operating temperature range, saturation current, and DC resistance are other key parameters to consider when selecting this inductor for a specific application.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess