EN
  • EN
  • DE

PJ7805CZ

Part No PJ7805CZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 276733-PJ7805CZ
Ultra Librarian 3D Model Ultra Librarian PJ7805CZ CAD Model

Description

The PJ7805CZ is a three-terminal positive voltage regulator that provides a fixed 5V output voltage. It's a member of the 7805 series of voltage regulators, commonly used in various electronic circuits to provide a stable and regulated 5V power supply. The 'CZ' suffix may indicate a specific package or temperature range variant of the standard 7805 regulator.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers like Arduino, PIC, and AVR, ensuring proper operation.
  • Logic Circuit Power Supplies: Regulates voltage for TTL and CMOS logic circuits that require a 5V power source.
  • Sensor Circuit Power Supplies: Powers sensors and associated circuitry, maintaining a consistent voltage for accurate readings.
  • Battery Charging Circuits: Used in simple battery charging circuits to regulate the charging voltage to 5V.
  • General Purpose 5V Regulation: Provides a regulated 5V output for various electronic projects and applications.

Features

  • Fixed 5V Output Voltage: Provides a stable and regulated 5V output.
  • Internal Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing damage.
  • Short-Circuit Current Limiting: Limits the output current in case of a short circuit, protecting the regulator and the connected circuit.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • Requires Minimal External Components: Typically requires only input and output capacitors for stable operation.

Benefits

  • Stable and Reliable Power Supply: Provides a consistent 5V output, crucial for the proper functioning of sensitive electronic components.
  • Easy to Use: Simple to integrate into circuits due to its straightforward design and minimal external component requirements.
  • Overload Protection: Internal protection mechanisms enhance reliability and prevent damage from thermal overload or short circuits.
  • Cost-Effective: An inexpensive solution for regulating voltage in various applications.
  • Wide Availability: Readily available from various electronic component distributors.

Additional Details

The PJ7805CZ typically comes in a TO-220 package. To ensure stable operation, it's generally recommended to include input and output capacitors close to the regulator pins (e.g., 0.33uF and 0.1uF respectively). A heatsink might be required, depending on the input voltage, output current, and ambient temperature, to prevent overheating. Always consult the datasheet for specific operating conditions, component selection, and thermal considerations.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess