EN
  • EN
  • DE

PS2134CH-G

Part No PS2134CH-G
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280681-PS2134CH-G
Ultra Librarian 3D Model Ultra Librarian PS2134CH-G CAD Model

Description

The PS2134CH-G is an intelligent power module (IPM) designed for driving motors efficiently and reliably. This module integrates essential components such as gate drivers, bootstrap diodes, and IGBTs into a single, compact, and isolated package, which greatly simplifies the design of inverter circuits. It's engineered specifically for applications requiring robust and accurate motor control.

Applications:

  • Air Conditioners
  • Washing Machines
  • Refrigerators
  • Industrial Motor Drives
  • Small Pumps

Features:

  • 600V/20A, 6-in-1 inverter configuration with integrated high-voltage gate drivers and IGBTs
  • Embedded bootstrap diodes streamline high-side gate drive implementation
  • Overcurrent protection safeguards the module and connected circuitry
  • Undervoltage lockout protection prevents operation under insufficient voltage conditions
  • Short-circuit protection mitigates damage from short-circuit events
  • Isolated package facilitates efficient heat dissipation and simplifies mounting
  • Low thermal resistance enhances heat transfer and extends module lifespan

Benefits:

  • Simplifies inverter design, reducing the overall component count and PCB footprint.
  • Enhances system reliability with integrated protection mechanisms.
  • Lowers electromagnetic interference (EMI) through optimized layout and internal gate resistance.
  • Boosts efficiency, reducing energy consumption and heat generation.
  • Facilitates easy integration with standard microcontroller interfaces.

Additional Details:

The PS2134CH-G intelligent power module provides a compact and highly efficient solution tailored for diverse motor drive applications. It's designed to minimize the need for external components and reduce the overall system cost. With its built-in protection features, the module ensures safe and consistent operation, even under potentially problematic conditions. Its isolated package simplifies heat sinking and permits more versatile mounting configurations. The integration of bootstrap diodes removes the requirement for external diodes, further lowering the Bill of Materials (BOM) cost and conserving board space.

Technical Specifications:

  • Voltage Rating: 600V
  • Current Rating: 20A
  • Isolation Voltage: 2500Vrms
  • Operating Temperature: -20°C to +125°C
  • Package Type: DIP26

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,397 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess