EN
  • EN
  • DE

SS-12D02-G7-TA

Part No SS-12D02-G7-TA
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 340404-SS-12D02-G7-TA
Ultra Librarian 3D Model Ultra Librarian SS-12D02-G7-TA CAD Model

Description

The SS-12D02-G7-TA is a miniature slide switch, commonly used in a variety of electronic devices for on/off or signal selection functions. While specific manufacturer details are limited, the device's name and general construction allow for identifying its key attributes and applications.

Applications

  • Consumer Electronics: Used in small electronic devices such as MP3 players, digital cameras, and portable radios.
  • Testing and Measurement Equipment: Employed in testing equipment for signal routing and mode selection.
  • DIY Electronics Projects: Suitable for hobbyist electronics projects requiring a compact and reliable switch.
  • Gaming Controllers: Found in gaming controllers for mode switching or other control functions.
  • Small Appliances: Utilized in small appliances for power on/off or function selection.

Features

  • Miniature Size: Compact design allows for integration into small electronic devices.
  • DPDT Configuration: Double Pole Double Throw configuration offers versatile switching options.
  • Slide Actuator: Easy to use slide mechanism for switching between positions.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards.
  • Durable Construction: Built to withstand repeated use and environmental conditions.

Benefits

  • Space Saving: Miniature size minimizes the required board space.
  • Versatile Switching: DPDT configuration allows for flexible circuit design.
  • Easy to Use: Slide actuator provides a simple and intuitive switching mechanism.
  • Reliable Performance: Durable construction ensures long-lasting performance.
  • Cost-Effective: Provides a cost-effective switching solution for a wide range of applications.

Additional Details

The SS-12D02-G7-TA typically features a through-hole mounting style for secure attachment to PCBs. Its compact size and DPDT configuration make it a versatile component for various switching needs. The specific electrical ratings (voltage and current) may vary depending on the manufacturer, but it's usually designed for low-voltage, low-current applications. The actuator is typically made of a durable plastic material, and the contacts are often plated to resist corrosion and ensure reliable conductivity.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess