EN
  • EN
  • DE

STP4435

Part No STP4435
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 347275-STP4435
Ultra Librarian 3D Model Ultra Librarian STP4435 CAD Model

Description

The STP4435 is a P-channel enhancement mode Power MOSFET manufactured by STMicroelectronics. It is designed for various power switching and control applications, offering a low on-resistance and fast switching speed. This makes it suitable for use in portable devices, power management circuits, and load switching applications.

Applications:

  • Load Switching: Used for efficiently switching power to loads in various electronic devices.
  • Power Management Circuits: Employed in voltage regulators and power distribution systems.
  • Battery Management Systems (BMS): Used for controlling charging and discharging of batteries in portable devices.
  • DC-DC Converters: Found in various DC-DC converter topologies.
  • Portable Devices: Used in smartphones, tablets, laptops, and other battery-powered devices.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Logic Level Gate Drive: Can be directly driven by logic-level signals, simplifying the drive circuitry.
  • Avalanche Ruggedness: Withstands transient voltage spikes and overvoltage conditions.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation and heat generation.
  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Reduced System Size: Allows for more compact and efficient power management designs.
  • Longer Battery Life: Efficiency improvements can extend battery life in portable devices.
  • Enhanced Reliability: Avalanche ruggedness provides protection against voltage transients and increases system robustness.

Additional Details: The STP4435 typically has a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating of around -8A. It is commonly available in a SO-8 or other surface-mount packages. Key electrical characteristics include a typical RDS(on) value of around 0.05 ohms at Vgs = -10V and a gate threshold voltage (Vgs(th)) of around -2V. This MOSFET is optimized for low-voltage applications requiring a low on-resistance and efficient switching performance. Its small size and logic-level gate drive make it well-suited for use in portable electronic devices.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1107 $50.3685
965+ $0.1037 $100.0705
1,500+ $0.1002 $150.3000
2,150+ $0.0932 $200.3800
2,790+ $0.0897 $250.2630
3,485+ $0.0862 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,261 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess