EN
  • EN
  • DE

THAT2252

Part No THAT2252
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 365391-THAT2252
Ultra Librarian 3D Model Ultra Librarian THAT2252 CAD Model

Description

The THAT2252 is a Blackmer® Voltage Controlled Amplifier (VCA) integrated circuit. Manufactured by THAT Corporation, it's a high-performance analog signal processing component known for its low distortion and wide dynamic range. The THAT2252 is commonly used in professional audio equipment and other applications requiring precise gain control.

Applications:

  • Professional audio mixing consoles
  • Compressors and limiters
  • Expanders and gates
  • Automatic gain control (AGC) circuits
  • Noise reduction systems
  • Voltage-controlled filters (VCFs)
  • Synthesizers

Features:

  • Low THD+N (Total Harmonic Distortion + Noise): Typically 0.003%
  • Wide dynamic range: Typically 120 dB
  • Voltage-controlled gain: Linear control law
  • Single or dual supply operation
  • Low control voltage feedthrough
  • Wide bandwidth
  • Excellent gain accuracy

Benefits:

  • High Fidelity: Low distortion and noise ensure transparent signal processing, preserving the integrity of the audio signal.
  • Precise Gain Control: Voltage-controlled gain allows for accurate and repeatable gain adjustments.
  • Wide Dynamic Range: Handles both very quiet and very loud signals without clipping or excessive noise.
  • Versatile: Suitable for a wide range of audio processing applications due to its excellent performance characteristics.
  • Easy to Use: Straightforward control interface simplifies integration into existing or new designs.

The THAT2252 operates on a control voltage that linearly adjusts the gain of the audio signal passing through the VCA. This linear control law simplifies the design of gain control circuits. The device can operate on either a single or dual supply, providing flexibility in power supply design. The THAT2252 minimizes control voltage feedthrough, preventing unwanted artifacts in the audio signal. It's commonly used in applications where precise gain adjustment and high signal quality are critical.

Technical Specifications:

  • THD+N: 0.003% typical
  • Dynamic Range: 120 dB typical
  • Control Voltage Range: -2V to +2V (typical)
  • Supply Voltage: ±4.5V to ±18V (dual) or +9V to +36V (single)
  • Bandwidth: 10 MHz

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess