EN
  • EN
  • DE

VLA200-01

Part No VLA200-01
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 398241-VLA200-01
Ultra Librarian 3D Model Ultra Librarian VLA200-01 CAD Model

Description

The VLA200-01 is a solid-state relay (SSR), also known as an electronic relay, which differs from electromechanical relays by using semiconductor devices to perform the switching function. Information about the specific manufacturer and detailed specifications of the VLA200-01 can vary depending on the source and supplier.

Applications

  • Industrial Automation: Used in automated control systems to switch circuits for various machinery and processes.
  • Heating, Ventilation, and Air Conditioning (HVAC): Controls heating elements, fans, and compressors in HVAC systems.
  • Lighting Control: Utilized in lighting systems for on/off control and dimming applications.
  • Motor Control: Switches power to small to medium-sized motors in various applications.
  • Medical Equipment: Integrates into medical devices where reliable and silent switching is required.

Features

  • Solid-State Construction: Employs semiconductor components, offering enhanced reliability and longevity compared to mechanical relays.
  • Silent Operation: Operates without the audible clicking sounds associated with electromechanical relays.
  • Fast Switching Speed: Switches circuits rapidly, allowing for precise control in dynamic applications.
  • Opto-Isolation: Provides electrical isolation between the control circuit and the load circuit, enhancing safety and preventing interference.
  • High Input Sensitivity: Requires minimal current to activate the relay, making it compatible with low-power control signals.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, increasing the lifespan of the relay.
  • Reduced Maintenance: Lower failure rates translate to reduced maintenance requirements and associated costs.
  • Precise Control: Fast switching speeds enable precise control of connected devices and systems.
  • Quiet Operation: Eliminates noise pollution in noise-sensitive environments.
  • Enhanced Safety: Opto-isolation ensures safety by isolating the control and load circuits.

Additional Details

Solid-state relays like the VLA200-01 typically comprise an input circuit, an isolation circuit, and an output circuit. The input circuit receives the control signal, which activates the isolation circuit. The isolation circuit, often using an optocoupler, electrically isolates the input from the output. The output circuit then switches the load. The VLA200-01 is generally designed for AC or DC switching, depending on the specific model. Proper heat sinking is crucial for SSRs, particularly when switching high currents. Failure to provide adequate heat sinking can lead to overheating and premature failure of the device.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess