The Oxford OXCB950-TQAG is a high-performance, single-chip UART (Universal Asynchronous Receiver/Transmitter) designed for serial communication in a variety of applications. Manufactured by Oxford Semiconductor, this device offers advanced features and robust performance, making it suitable for demanding industrial and embedded systems. It's often used to bridge between legacy serial interfaces and modern systems.
Applications
- Industrial automation equipment
- Point-of-sale (POS) systems
- Embedded systems requiring serial communication
- Serial port expansion cards
- Data acquisition systems
Features
- Single-channel UART
- Data rates up to 1.5 Mbps
- 128-byte transmit and receive FIFOs
- Automatic hardware and software flow control
- Programmable baud rate generator
- Full modem control signals
- Interrupt support for various events
- TQFP (Thin Quad Flat Pack) package for space-saving design
Benefits
- High-speed serial communication: Supports data rates up to 1.5 Mbps, enabling fast and efficient data transfer.
- Large FIFOs: 128-byte FIFOs reduce CPU overhead and improve system performance by buffering data.
- Automatic flow control: Hardware and software flow control mechanisms prevent data loss and ensure reliable communication.
- Versatile baud rate generator: Programmable baud rate generator allows for flexible configuration to match various serial devices.
- Compact design: TQFP package minimizes board space requirements, making it suitable for embedded applications.
- Robust interrupt support: Enables efficient handling of serial communication events.
The OXCB950-TQAG UART is a reliable and feature-rich solution for serial communication needs. Its high performance, flexible configuration options, and robust design make it an excellent choice for a wide range of industrial and embedded applications. The large FIFOs and automatic flow control features contribute to efficient data transfer and prevent data loss, ensuring reliable communication even in demanding environments. Its compatibility with standard serial protocols and interfaces simplifies integration into existing systems.