EN
  • EN
  • DE

2SB1219ASL

Part No 2SB1219ASL
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.5A SMINI 3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 600mV @ 30mA, 300mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 170 @ 150mA, 10V
Maximum Power Dissipation 150mW
Frequency - Transition 200MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMini3-G1
Win Source Part Number 096591-2SB1219ASL
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2SB1219ASL CAD Model

Description

2SB1219ASL - High-Performance PNP Transistor

The 2SB1219ASL is a robust and versatile PNP transistor designed for a wide range of electronic applications. Known for its high current handling capacity and low saturation voltage, this transistor is an excellent choice for amplifying circuits and power management solutions.

  • Features and Benefits<ul>
  • High current gain and low saturation voltage for efficient amplification.
  • Durable construction with a reputation for reliability in demanding conditions.
  • Compact form factor suitable for space-constrained designs.
  • Applications<ul>
  • Audio amplification circuits
  • Power management circuits
  • Switching applications
  • Signal amplification in communication devices
  • You May Also Be Interested in

    Nexperia USA Inc.
    TRANS PNP 80V 1A SOT-223
    Lowest to $1.4662
    Micro Commercial Co
    TRANS NPN 60V 1A SOT-89
    Need more? Email Us
    Nexperia USA Inc.
    TRANS NPN 150V 0.5A DFN1010D-3
    Lowest to $29.1045
    Nexperia USA Inc.
    TRANS NPN 80V 1A SOT-223
    Lowest to $0.3493
    Nexperia USA Inc.
    TRANS NPN 60V 1A SOT-89
    Lowest to $11.6418
    Nexperia USA Inc.
    TRANS NPN 45V 0.5A TO-236AB
    Lowest to $0.4366
    Nexperia USA Inc.
    TRANS NPN 500V 0.3A SOT-223
    Lowest to $10.1866
    Infineon Technologies
    TRANS PNP 80V 0.5A PG-SOT23
    Lowest to $0.0292
    Nexperia USA Inc.
    TRANS NPN 80V 0.5A TO-236AB
    Lowest to $0.3202

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.1775
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.2271
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess