EN
  • EN
  • DE

2SB1462-S(TX)

Part No 2SB1462-S(TX)
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815188-2SB1462-S(TX)
Ultra Librarian 3D Model Ultra Librarian 2SB1462-S(TX) CAD Model

Description

The 2SB1462-S(TX) is a PNP bipolar transistor manufactured by Panasonic. It's designed for switching and amplification purposes in a variety of electronic circuits. This transistor offers stable performance and is suitable for both general-purpose and specific applications. Its robust construction ensures reliability and longevity in diverse operating conditions.

Applications:

  • Switching circuits for controlling various electronic devices.
  • Amplification circuits in audio amplifiers and signal processing units.
  • Driver stages for higher power transistors.
  • Linear regulators for voltage stabilization.
  • Inverters and converters in power supply units.

Features:

  • PNP Configuration: Offers specific biasing characteristics suitable for certain circuit designs.
  • Low Saturation Voltage: Minimizes power loss when the transistor is fully turned on.
  • High Current Gain (hFE): Provides efficient amplification of input signals.
  • High Collector-Emitter Voltage (VCEO): Allows operation in circuits with higher voltage levels.
  • Small Package Size: Facilitates compact circuit designs.

Benefits:

  • Efficient Switching: Enables rapid and reliable switching operations.
  • Stable Amplification: Delivers consistent amplification performance across varying conditions.
  • Reduced Power Consumption: Low saturation voltage minimizes power loss, improving efficiency.
  • Versatile Application: Suitable for a broad range of switching and amplification tasks.
  • Space-Saving Design: Compact package allows for use in densely populated circuit boards.

The 2SB1462-S(TX) transistor is designed for versatile applications, offering a balance of performance and reliability. It is manufactured using high-quality materials to ensure stable operation and long lifespan. Its PNP configuration allows for specific circuit designs where a current sink is required. The transistor's low saturation voltage contributes to its efficiency, reducing power dissipation and heat generation. The 2SB1462-S(TX) is often used in consumer electronics, industrial control systems, and automotive applications. Its robust construction makes it suitable for use in demanding environments. It is commonly packaged in a small surface-mount package for easy integration into modern electronic devices. Detailed specifications can be found on Panasonic's website or associated datasheets that outline maximum voltage, amperage, and other important performance metrics. The '(TX)' suffix may indicate specific manufacturing or testing parameters, so it's crucial to consult the datasheet for clarification.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess