EN
  • EN
  • DE

LM393DMR2G

Part No LM393DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL LV OFFSET MICRO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 019214-LM393DMR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM393DMR2G CAD Model

Description

ON Semiconductor LM393DMR2G: A Versatile Dual Differential Comparator

The LM393DMR2G, manufactured by ON Semiconductor, is a highly reliable and versatile dual differential comparator that has been designed to offer precision and flexibility in a wide range of voltage monitoring and control applications. This integrated circuit is part of the LM393 series and is widely used in industrial, automotive, and consumer electronics due to its robust performance and low power consumption.

Key Features

  • Dual Comparators: The device contains two independent precision voltage comparators, which allow simultaneous monitoring of two different voltage levels.
  • Low Power Operation: It is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Voltage Range: The LM393DMR2G can operate from a single power supply over a wide range of voltages, from 2V to 36V, or a dual supply of ±1V to ±18V, providing versatility in various circuit configurations.
  • Low Input Bias Current: With a low input bias current, it ensures minimal error in the voltage comparison process, leading to more accurate results.
  • Offset Voltage Adjustment: It includes the capability for offset voltage adjustment, which can be used to fine-tune the comparator's performance for precise applications.
  • Output Compatibility: The open-collector output design allows for compatibility with a variety of logic levels and can directly drive loads or interface with other logic systems.
  • Wide Operating Temperature Range: The device is designed to perform reliably over a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The LM393DMR2G is a versatile component that can be used in numerous applications. Its precision and low power consumption make it ideal for voltage level detection, battery chargers, window comparators, tachometers, and various types of alarm and monitoring systems. It is also commonly used in motor control circuits, limit comparators, and simple analog to digital converters.

Package Information

ON Semiconductor offers the LM393DMR2G in an 8-pin micro-8 package, which is compact and suitable for space-constrained applications. The device is RoHS compliant and designed for surface-mount technology (SMT), which makes it easy to integrate into modern PCB designs.

With its combination of features, the LM393DMR2G from ON Semiconductor is a dependable choice for designers looking to implement an effective voltage comparison solution in their electronic projects.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1037 $50.2945
1,180+ $0.0851 $100.4180
1,825+ $0.0824 $150.3800
2,510+ $0.0798 $200.2980
3,245+ $0.0771 $250.1895
4,345+ $0.0691 $300.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess