EN
  • EN
  • DE

2SB950A

Part No 2SB950A
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon PNP epitaxial planar type Darlington(For power amplification and switching)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1125074-2SB950A
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB950A CAD Model

Description

The 2SB950A is a PNP silicon epitaxial transistor manufactured by Panasonic. This transistor is designed for audio power amplifier and high-speed switching applications. It features a high collector current and voltage rating, making it suitable for demanding applications where reliability and performance are crucial.

Applications

  • Audio power amplifiers
  • High-speed switching circuits
  • DC-DC converters
  • Motor drivers
  • Voltage regulators

Features

  • PNP Silicon Transistor
  • High Collector Current (IC)
  • High Collector-Emitter Voltage (VCEO)
  • Fast Switching Speed
  • Low Saturation Voltage

Benefits

  • Provides high power amplification in audio and RF circuits
  • Enables efficient and fast switching in power electronics applications
  • Suitable for use in high-voltage DC-DC converters
  • Drives motors with high efficiency and precision
  • Regulates voltage with high stability and accuracy

Additional Details

The 2SB950A transistor features a high collector current, which allows it to handle significant power levels without overheating. Its high collector-emitter voltage rating ensures that it can withstand high voltage spikes and transients. The fast switching speed makes it suitable for high-frequency applications, such as switching power supplies and inverters. The low saturation voltage minimizes power dissipation, improving overall efficiency.

This transistor is commonly used in audio power amplifiers for audio equipment, where it provides high-quality amplification with low distortion. In high-speed switching circuits, it enables the rapid switching of electronic signals, making it suitable for digital logic and control systems. The 2SB950A is also used in DC-DC converters to efficiently convert voltage levels for various electronic devices. Additionally, it is used in motor drivers to control the speed and direction of electric motors.

Panasonic's commitment to quality and performance is evident in the design and manufacturing of the 2SB950A transistor. It is engineered to provide reliable and consistent performance in demanding applications. Its robust construction and versatile characteristics make it a valuable component in electronic circuit design.

Note: Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6736 $60.0624
22+ $5.4759 $120.4698
33+ $5.3049 $175.0617
45+ $5.1340 $231.0300
59+ $4.9619 $292.7521
78+ $4.4491 $347.0298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess