EN
  • EN
  • DE

2SC2405-S(TX)

Part No 2SC2405-S(TX)
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815213-2SC2405-S(TX)
Ultra Librarian 3D Model Ultra Librarian 2SC2405-S(TX) CAD Model

Description

The 2SC2405-S(TX) is an NPN bipolar junction transistor (BJT) manufactured by Panasonic. This transistor is designed for switching and amplification applications in various electronic circuits. It is commonly used in applications that require reliable and efficient switching or amplification of signals. Its robust construction and stable performance characteristics make it suitable for a wide range of general-purpose and specialized applications.

Applications:

  • Switching circuits for controlling various electronic devices.
  • Amplification circuits in audio amplifiers and signal processing units.
  • Driver stages for higher power transistors.
  • Oscillator circuits for generating electronic signals.
  • Linear regulators for voltage stabilization.

Features:

  • NPN Configuration: Standard NPN transistor configuration for versatile circuit design.
  • High Current Gain (hFE): Provides efficient amplification of input signals.
  • Low Saturation Voltage: Minimizes power loss when the transistor is fully turned on.
  • High Collector-Emitter Voltage (VCEO): Allows operation in circuits with higher voltage levels.
  • Small Package Size: Facilitates compact circuit designs.

Benefits:

  • Efficient Switching: Enables rapid and reliable switching operations.
  • Stable Amplification: Delivers consistent amplification performance across varying conditions.
  • Reduced Power Consumption: Low saturation voltage minimizes power loss, improving efficiency.
  • Versatile Application: Suitable for a broad range of switching and amplification tasks.
  • Space-Saving Design: Compact package allows for use in densely populated circuit boards.

The 2SC2405-S(TX) transistor is designed for general-purpose switching and amplification purposes. It combines good performance characteristics with high reliability, making it a suitable choice for a wide range of electronic circuits. The NPN configuration allows for straightforward integration into common circuit designs. The transistor's high current gain provides efficient amplification of input signals, while its low saturation voltage minimizes power loss during switching operations. It is often used in consumer electronics, industrial control systems, and automotive applications. The '(TX)' suffix likely denotes specific testing or manufacturing variations, so the datasheet is critical for accurate specifications. Consult the Panasonic datasheet for detailed specifications, including maximum voltage and current ratings, and other relevant performance parameters. The packaging is usually a small surface-mount package for efficient integration into modern circuit boards.

You May Also Be Interested in

Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess