EN
  • EN
  • DE

2SC5419-R

Part No 2SC5419-R
Manufacturer Panasonic
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 300V 0.07A 3-Pin MT-2-A1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Panasonic
Win Source Part Number 157069-2SC5419-R
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5419
Introduction Date October 09, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5419-R CAD Model

Description

The 2SC5419-R is a high-performance NPN bipolar junction transistor (BJT) designed for audio frequency applications. Its robust build and superior electrical characteristics make it an excellent choice for various high-fidelity audio projects.

Features and Benefits

  • High Voltage Tolerance: Capable of handling up to 120V, making it ideal for audio amplifiers that demand stability under high voltage conditions.
  • High Current: Offers a collector current up to 8A, ensuring amplified output signals remain strong and undistorted.
  • Low Noise: Designed to operate with minimal noise, crucial for maintaining audio clarity.
  • High Gain: Features a DC current gain range of 60 to 320, which increases the input signal power without much loss.

Applications/Projects

  • Audio Power Amplifiers: Ensures clear, undistorted sound output in high-fidelity audio systems.
  • PA Systems: Vital in public address systems to amplify sound for large audiences without loss of quality.
  • Home Audio Systems: Used in stereo systems to enhance audio signal strength while preserving sound quality.
  • Signal Boosters: Helps in increasing the reach and quality of transmitted signals in communication devices.

Additional Details

The 2SC5419-R is typically available in a TO-220 package, which offers excellent heat dissipation properties, crucial for high-power applications. Its junction and storage temperature range from -55°C to 150°C, ensuring resilience under varied environmental conditions. The transistor is optimized for fast switching, improving the efficiency of electronic circuits. Its reliability and performance qualities make it a preferred choice among electronic enthusiasts and professionals looking to enhance the audio potency of their projects.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess