EN
  • EN
  • DE

2SD1511

Part No 2SD1511
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon NPN epitaxial planer type darlington(For low-frequency output amplification)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1126251-2SD1511
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1511 CAD Model

Description

The 2SD1511 is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for use in high-speed switching applications, particularly in power supplies and motor control circuits. This transistor offers a combination of high voltage capability, fast switching speed, and good current handling, making it suitable for a variety of industrial and consumer electronics.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Drivers
  • Inverters
  • Lighting Control Systems

Features:

  • High Collector-Emitter Voltage (VCEO): Allows the transistor to be used in high voltage applications.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • High Collector Current Capability: Enables the transistor to drive relatively large loads.
  • Low Saturation Voltage: Minimizes power dissipation and increases efficiency.
  • Excellent hFE Linearity: Provides stable gain over a wide range of collector currents.

Benefits:

  • Improved Energy Efficiency: Fast switching and low saturation voltage lead to reduced power consumption.
  • Enhanced System Reliability: Robust design ensures stable operation in demanding environments.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Simplified Circuitry: Easy to integrate into existing circuits.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

Technical Specifications:

The 2SD1511 typically features a collector-emitter voltage (VCEO) of 400V, a collector current (IC) of 7A, and a power dissipation (PC) of 50W. It is characterized by a high transition frequency (fT), facilitating fast switching. Encapsulated in a TO-220 package, it provides good thermal dissipation. The DC current gain (hFE) is typically in the range of 10-50.

In summary, the 2SD1511 is a versatile and reliable NPN transistor ideal for high-speed switching applications, offering a blend of high voltage capability, fast switching, and robust performance.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess