EN
  • EN
  • DE

2SD2441

Part No 2SD2441
Manufacturer Panasonic
Catalog Transistors (BJT) - Single
Description Silicon NPN epitaxial planer type(For low-frequency output amplification)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126511-2SD2441
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2441 CAD Model

Description

The 2SD2441 is a silicon NPN bipolar junction transistor (BJT) manufactured by Panasonic. This transistor is engineered for high-current switching applications, offering a good balance of voltage, current handling, and switching speed. It finds common use in various electronic devices necessitating efficient power management and amplification.

Applications

  • Power Amplifiers: Employs in audio power amplifiers to amplify audio signals driving speakers with higher power output.
  • Switching Regulators: Integral to switching regulators providing effective voltage conversion in power supplies.
  • Motor Control Circuits: Applied in motor control circuits for controlling and regulating the speed of DC motors.
  • Inverter Circuits: Used in inverter circuits, which convert DC power to AC power for different applications.
  • General Purpose Switching: Ideal for general-purpose switching applications in various electronic circuits.

Features

  • High Collector Current: Boasts the capacity to handle significant collector current, making it suitable for high-power applications.
  • Low Saturation Voltage: Offers low saturation voltage, which reduces power dissipation and enhances efficiency.
  • Fast Switching Speed: Provides rapid switching speed, promoting efficient operation in high-frequency circuits.
  • High Breakdown Voltage: Features high breakdown voltage, ensuring trustworthy performance under high voltage conditions.
  • Epitaxial Planar Structure: Fabricated with an epitaxial planar structure for superior performance and reliability.

Benefits

  • Improved Efficiency: Low saturation voltage and rapid switching speed improve the efficiency of power management applications.
  • Reliable Performance: High breakdown voltage and resilient design guarantee reliable performance under various operating conditions.
  • Versatile Application: Suited for a broad spectrum of applications, including power amplification, switching regulation, and motor control.
  • Reduced Power Dissipation: Low saturation voltage reduces power dissipation, resulting in cooler operation and extended component life.
  • Enhanced Circuit Performance: Fast switching speed enhances the performance of high-frequency circuits.

Specifications

Typical specifications of the 2SD2441 transistor include a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 5A, and a power dissipation (PC) of 20W. It also has a current gain (hFE) typically ranging from 100 to 320. The device is designed to operate reliably across a specified range of operating temperatures.

The 2SD2441 is typically available in a TO-220 package. It is recommended to consult the manufacturer's datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess