EN
  • EN
  • DE

2SK33720VL/2SK33720SL

Part No 2SK33720VL/2SK33720SL
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 159974-2SK33720VL/2SK33720SL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK33720VL/2SK33720SL CAD Model

Description

Product Overview

The 2SK33720VL/2SK33720SL is a hybrid MOSFET that amalgamates the advanced characteristics of both the VL and SL variants, offering unparalleled performance in electronic devices that require high speed and energy efficiency. This unique product caters to a spectrum of applications across innovative and demanding technological landscapes.

Features and Benefits

  • Exceptional Power Efficiency: Amalgamates the energy efficiency traits of both models, ensuring minimal power loss.
  • Versatile Application: Suitable for a range of varied electronic applications.
  • Optimized Thermal Profile: Designed to operate effectively under stressful thermal conditions.
  • Precision Switching: Enhances operational accuracy with its precision switching capabilities.
  • Long-lasting Reliability: Offers a robust lifespan, reducing the need for frequent component replacement.

Applications

  • Hybrid Electric Vehicles (HEVs): Key component in powertrain systems for improved efficiency.
  • Smart Grids: Integral in the efficient management of power distribution.
  • Advanced Computing: Utilized in high-performance computing systems to enhance processing power.
  • Portable Devices: Aids in increasing the battery life and functionality of smartphones and tablets.

Additional Details

The 2SK33720VL/2SK33720SL stands out due to its blended capabilities, providing a bridge between power efficiency and high-speed performance. Its innovative architecture promotes seamless integration into modern devices, ensuring that designers can meet stringent design specifications without compromise. The combination of these two models into a singular component delivers both the power-handling prowess of the VL and the efficiency characteristics of the SL, poised to meet future technological challenges with ease.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess