EN
  • EN
  • DE

2SK4173

Part No 2SK4173
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996959-2SK4173
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK4173 CAD Model

Description

The 2SK4173 is a silicon N-channel MOSFET manufactured by Panasonic. This transistor is designed for high-speed switching and amplification applications, providing efficient performance in power control circuits. Panasonic is a well-known manufacturer of electronic components, recognized for their quality and reliability.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • High-frequency inverters
  • Audio amplifiers

Features:

  • Low on-resistance (RDS(on))
  • High-speed switching
  • Low gate charge
  • Avalanche energy rated
  • RoHS compliant, adhering to environmental standards

Benefits:

  • Increased efficiency in power conversion circuits
  • Reduced power dissipation, leading to cooler operation
  • Improved system reliability due to robust design
  • Simplified thermal management
  • Enhanced performance in high-frequency applications

Additional Details:

The 2SK4173 features a drain-source voltage (VDSS) of typically 60V and a continuous drain current (ID) of 9A. Its low on-resistance (RDS(on)) minimizes power loss, contributing to higher overall efficiency. The high-speed switching capability makes it suitable for high-frequency circuits. The avalanche energy rating ensures the device can withstand transient voltage spikes, improving its reliability in demanding applications.

This MOSFET is commonly available in a TO-220 package, which provides good thermal performance and ease of mounting. It is designed to operate over a wide temperature range, typically from -55°C to +175°C. When selecting the 2SK4173, designers should consider the specific requirements of their application, including voltage, current, frequency, and thermal management. Proper heatsinking may be required to maintain the device within its operating temperature limits, especially at higher current levels. Panasonic provides detailed datasheets and application notes to assist designers in optimizing the performance of the 2SK4173 in various circuits.

The device is ideal for improving the efficiency and reliability of power supplies, converters, and motor control circuits. By minimizing power losses and providing robust protection, the 2SK4173 contributes to the overall performance and longevity of electronic systems.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess