The 2SK656TA is an N-channel MOS type field-effect transistor designed for VHF/UHF amplifier applications. Manufactured by Panasonic, this MOSFET is optimized for high gain and low noise performance in high-frequency circuits.
Applications
- VHF/UHF Amplifiers
- CATV Amplifiers
- Satellite Broadcasting Tuners
- Cordless Telephones
- Wireless Communication Systems
Features
- N-Channel MOSFET
- High Power Gain
- Low Noise Figure
- High Cut-off Frequency
- Excellent Linearity
- Surface Mount Package (SOT-23)
Benefits
- Improved Amplifier Performance: The 2SK656TA allows for achieving high gain and low noise in VHF/UHF amplifiers, resulting in superior signal amplification.
- Enhanced Communication Quality: Its low noise figure contributes to clearer and more reliable communication in wireless systems.
- Suitable for High-Frequency Applications: Optimized for use in circuits operating in the VHF and UHF bands, meeting the demands of modern communication technologies.
- Compact Design: The small SOT-23 package enables compact circuit designs, ideal for space-constrained applications.
- Stable Operation: Designed for stable performance under varying operating conditions, ensuring consistent results.
Technical Specifications
The 2SK656TA typically features a drain-source voltage (VDS) of 15V, a gate-source voltage (VGS) of ±8V, and a drain current (ID) of 20mA. It has a power dissipation of 150mW. The operating junction temperature range extends from -55°C to +150°C. The device is housed in a surface mount package (SOT-23). The typical gate threshold voltage is around 1V. The cut-off frequency is designed to be high, making it suitable for VHF/UHF applications. It is RoHS compliant, adhering to environmental standards.
The 2SK656TA's characteristics make it especially suited for the front-end amplification stages in communication equipment. Its low noise characteristics and high gain capabilities ensure optimal signal reception and amplification.