Products specifications

Product Status Obsolete
Coil Type Non Latching
Coil Current 3.2 A
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 300 A
Switching Voltage 450VDC - Nom
Must Operate Voltage 9 VDC
Must Release Voltage 2 VDC
Operate Time 30 ms
Release Time 10 ms
Mounting Type Chassis Mount
Termination Style Stud
Temperature Range - Operating -40°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548681-AEV19012
Ultra Librarian 3D Model Ultra Librarian AEV19012 CAD Model

You May Also Be Interested in

Omron
RELAY AUTO
Need more? Email Us
ECAD model for G8HL-1A4T-H118 DC12
Omron
RELAY AUTO
Need more? Email Us
ECAD model for G8HL-1A4T-R-H71
Panasonic
RELAY AUTOMOTIVE SPST 300A 24V
Lowest to $244.2106
ECAD model for AEV19024W
Panasonic
RELAY AUTOMOTIVE SPST 20A 12V / Capsule contact Mechanism and High-capacity Cut-off Compact Relay
Lowest to $46.7508
ECAD model for AEV52012
TE Connectivity
Automotive Relays 1 Form A 12V P
Need more? Email Us
ECAD model for V23234B0001X001-EV-144
Omron
RELAY MINI ISO AUTO
Need more? Email Us
ECAD model for G8HE-1A7T-R2-DC12
Omron
RELAY AUTO
Need more? Email Us
ECAD model for G8QN-1C4-05 DC12
TE Connectivity
Automotive Relays V23234A0001X03
Need more? Email Us
ECAD model for V23234A0001X037-EV-100
Omron
RELAY MINI ISO AUTO
Need more? Email Us
ECAD model for G8JN-1C2T-R-MM04 DC12

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention