EN
  • EN
  • DE

AN7134NR

Part No AN7134NR
Manufacturer Panasonic
Catalog Hard To Find
Description DUAL 7.5W AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1144653-AN7134NR
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN7134NR CAD Model

Description

The AN7134NR is an audio power amplifier integrated circuit produced by Panasonic. Designed to deliver high-quality audio amplification, this IC is commonly found in various audio equipment, including televisions, stereos, and other consumer electronic devices. Its key features include low distortion, high output power, and protection circuitry, making it a reliable choice for audio amplification needs.

Applications

  • Television Audio Systems: Used as the main audio amplifier for TV speakers.
  • Stereo Systems: Provides amplification for stereo speakers in home audio setups.
  • Car Audio Systems: Integrated into car stereos to amplify audio signals.
  • Portable Audio Devices: Used in some portable audio players and speakers.
  • Gaming Consoles: Provides audio output for gaming systems.

Features

  • High Output Power: Delivers sufficient power to drive speakers effectively.
  • Low Distortion: Ensures clear and accurate audio reproduction.
  • Built-in Thermal Protection: Prevents overheating and protects the IC from damage.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Mute Function: Allows for quick and easy muting of the audio output.
  • Single Supply Operation: Simplified power supply requirements for easier integration.

Benefits

  • Excellent Audio Quality: Provides high-fidelity audio amplification for a better listening experience.
  • Reliable Performance: Protection features ensure stable and reliable operation.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Easy Integration: Single supply operation simplifies power supply design.
  • Cost-Effective Solution: Provides a balance of performance and cost efficiency.

Additional Details

The AN7134NR typically operates in a bridge-tied load (BTL) configuration, which maximizes the output power delivered to the speaker. The IC incorporates a thermal shutdown circuit that automatically disables the amplifier if the temperature exceeds a safe limit. External components are typically required for gain setting and feedback. Detailed specifications, including output power, distortion, voltage gain, and operating temperature range, can be found in the Panasonic datasheet.

This audio power amplifier is a robust and reliable solution for a wide range of audio amplification applications. Its high performance and protection features make it a popular choice for consumer electronics manufacturers.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to €0.1604
STMicroelectronics
Lowest to €1.3194
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to €16.5126
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to €15.2388

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.8342
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €4.9543
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess