EN
  • EN
  • DE
  • IT

AN78M18F

Part No AN78M18F
Manufacturer Panasonic
Catalog Hard To Find
Description 3-pin Positive Output Voltage Regulators 500mA Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1144701-AN78M18F
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AN78M18F CAD Model

Description

The AN78M18F is a three-terminal positive voltage regulator manufactured by Panasonic. It belongs to the AN78Mxx series, which is known for providing stable and regulated DC voltage. Specifically, the AN78M18F outputs a fixed voltage of 18V, making it suitable for applications requiring a precise and consistent voltage supply.

Applications:

  • Power supplies for electronic circuits
  • Voltage regulation in consumer electronics
  • Industrial control systems
  • Battery chargers
  • Microcontroller power supply

Features:

  • Fixed output voltage of 18V
  • Output current up to 500mA
  • Internal short-circuit current limiting
  • Thermal overload protection
  • Safe-Operating-Area (SOA) protection
  • High ripple rejection

Benefits:

  • Stable and reliable 18V power supply
  • Protection against short circuits and overheating
  • Simplified circuit design with minimal external components
  • Enhanced system reliability due to built-in protection features
  • Suitable for a wide range of applications requiring 18V

Additional Details:

The AN78M18F is designed for ease of use and integration into various electronic circuits. It typically requires only a few external components, such as capacitors, to ensure stable operation. The internal current limiting and thermal overload protection mechanisms prevent damage to the regulator and the connected circuitry in case of faults. Its SOA protection enhances its robustness under different operating conditions. The high ripple rejection ensures a clean and stable output voltage, free from unwanted noise and fluctuations. This component finds application in industrial settings, where stable voltage regulation is paramount, as well as in consumer electronics and battery charging circuits. It is commonly used to provide a reliable 18V supply for microcontrollers, sensors, and other electronic components.

The AN78M18F comes in a through-hole package, facilitating easy mounting and soldering onto printed circuit boards. Its robust construction and comprehensive protection features make it a reliable choice for voltage regulation in a variety of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess