EN
  • EN
  • DE
  • IT

AQS221N2SX

Part No AQS221N2SX
Manufacturer Panasonic
Catalog Solid State Relays
Description RELAY OPTO 40V 0.06A SOP16 / Solid State Relay 50mA 1.5V DC-IN 0.06A 40V AC/DC-OUT 16-Pin SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Series PhotoMOS AQS
Packaging Reel package
Circuit 4PST (4 Form A)
Output Type AC, DC (RF)
On-State Resistance (Maximum) 12.5 Ohm
Load Current 60mA
Voltage - Input 1.25VDC
Voltage - Load 0 ~ 40 V
Mounting SMD
Termination Style Gull Wing
Package 16-SOIC (0.173", 4.40mm Width)
Manufacturer Package 16-SOP
Relay Type Relay
Win Source Part Number 768728-AQS221N2SX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name AQS221N2SX
Introduction Date May 01, 2006
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AQS221N2SX CAD Model

Description

The AQS221N2SX is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It is designed for low-current, high-sensitivity applications, offering reliable switching with a minimal footprint. This SSR is characterized by its low on-resistance and high isolation voltage, making it suitable for various applications in industrial control, measurement equipment, and security systems. The AQS221N2SX provides silent operation and long life, surpassing the performance of traditional electromechanical relays in many demanding scenarios.

Applications

  • Industrial Control: Used in programmable logic controllers (PLCs) and automation equipment for switching low-current signals.
  • Measurement Equipment: Employed in test instruments and data acquisition systems for precise signal switching.
  • Security Systems: Integrated into security systems for alarm signal switching and access control.
  • Medical Equipment: Used in medical devices for isolating and switching sensitive electronic circuits.
  • Telecommunications: Found in telecommunication devices for line switching and signal routing.

Features

  • High Sensitivity: Requires low input current for activation, making it compatible with low-power control circuits.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during switching.
  • High Isolation Voltage: Provides excellent electrical isolation between the control and load circuits.
  • Long Life: Offers extended operational life compared to electromechanical relays.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Surface Mount Package: Designed for easy integration into automated assembly processes.

Benefits

  • Improved Reliability: Provides consistent and dependable switching performance in demanding environments.
  • Reduced Power Consumption: Requires low input current, resulting in lower power usage.
  • Enhanced Safety: Offers robust electrical isolation, protecting control circuits from high-voltage transients.
  • Compact Size: Saves valuable board space, enabling smaller and more compact product designs.
  • Reduced Maintenance: Eliminates the need for frequent maintenance and replacement, reducing downtime.
  • Faster Switching: Enables faster and more precise switching compared to traditional relays.

Additional Details

The AQS221N2SX typically features a load voltage rating of up to 60V and a continuous load current of approximately 0.35A (350mA). The isolation voltage is generally rated at 1500Vrms. The input control voltage is relatively low, usually around 1.2V. This solid-state relay is available in a surface-mount package, making it suitable for automated assembly. Always consult the manufacturer's datasheet for comprehensive technical specifications, application guidelines, and safety recommendations.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8017 $52.2153
22+ $4.7604 $104.7288
33+ $4.6116 $152.1828
45+ $4.4629 $200.8305
58+ $4.3141 $250.2178
78+ $3.8678 $301.6884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,098 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess