EN
  • EN
  • DE

AQV234S

Part No AQV234S
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Description Mosfet Relay, Spst-No, 0.12A, 400V, Smd Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045870-AQV234S
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AQV234S CAD Model

Description

The Panasonic AQV234S is a PhotoMOS® solid state relay (SSR). These relays utilize an LED to activate a MOSFET output, providing electrical isolation between the control and load circuits. They are known for their long life, high reliability, and low on-resistance.

Applications

  • Industrial control: Used in programmable logic controllers (PLCs), motor control, and other industrial automation equipment.
  • Security systems: Switching signals in security panels, sensors, and alarm systems.
  • Test and measurement equipment: Signal routing and switching in oscilloscopes, signal generators, and other instruments.
  • Medical equipment: Isolation and switching in patient monitoring systems and diagnostic devices.
  • Telecommunications: Switching signals in telecom switches, routers, and other networking equipment.
  • Office automation: Used in copiers, printers, and other office equipment.

Features

  • Solid state: No moving parts for increased reliability and long life.
  • PhotoMOS® technology: Provides optical isolation between the input and output.
  • Surface mount package: Compact SO4 package for space-saving designs.
  • Low on-resistance: Minimizes voltage drop and power dissipation.
  • High isolation voltage: Provides high voltage isolation between the input and output.
  • Fast switching speed: Enables fast switching times for high-speed applications.

Benefits

  • Increased reliability: Solid state design eliminates mechanical wear, increasing reliability and longevity.
  • Electrical isolation: Provides isolation between the control and load circuits, protecting sensitive components.
  • Reduced power consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Compact size: Small package size allows for use in space-constrained applications.
  • Fast switching: Enables high-speed switching for demanding applications.

Additional Details

The AQV234S has a load voltage of 400V and a continuous load current of 120mA. The isolation voltage is 2500Vrms. It is essential to consult the Panasonic datasheet for complete specifications, application notes, and safety guidelines to ensure proper application and performance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess