The AQW214E2HAXL7 is a PhotoMOS solid state relay (SSR) manufactured by Panasonic. It's designed for a wide range of signal control applications requiring high isolation and reliability. This relay utilizes optical coupling to isolate the input control signal from the output load, providing excellent electrical isolation and preventing noise or interference.
Applications
- Security Systems
- Industrial Control
- Test and Measurement Equipment
- Medical Equipment
- Telecommunications
Features
- Normally Open (1 Form A) Configuration
- High Isolation Voltage
- Low On-Resistance
- Low Output Capacitance
- Surface Mount Package
- High Speed Switching
Benefits
- Improved System Reliability Due to Electrical Isolation
- Reduced Noise and Interference
- Compact Design for High-Density Boards
- Long Lifespan Compared to Mechanical Relays
- Fast Switching Speeds
Technical Specifications
- Load Voltage: 400V
- Load Current: 120mA
- On-Resistance (typ.): 24 Ohms
- Isolation Voltage: 5000Vrms
- Operating Temperature: -40°C to +85°C
- Input Voltage: 1.17V
The AQW214E2HAXL7 is ideal for applications where high isolation and reliable switching are crucial. Its compact size and surface mount design make it suitable for modern, high-density electronic assemblies.