EN
  • EN
  • DE

AQW214SB01

Part No AQW214SB01
Manufacturer Panasonic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 729593-AQW214SB01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AQW214SB01 CAD Model

Description

The AQW214SB01 is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It's a compact, surface-mount device designed for switching applications requiring isolation and reliability. The AQW214SB01 utilizes an LED to optically couple the input control signal to a MOSFET output, providing excellent electrical isolation and eliminating mechanical wear associated with traditional electromechanical relays.

Applications

  • Telecommunications equipment
  • Security systems
  • Measuring instruments
  • Industrial control systems
  • Medical equipment
  • Office automation equipment

Features

  • Surface mount package
  • Low on-resistance
  • High isolation voltage
  • Low output capacitance
  • Long life expectancy
  • RoHS compliant

Benefits

  • Provides reliable switching with high isolation
  • Reduces power consumption with low on-resistance
  • Eliminates mechanical wear and tear, extending service life
  • Suitable for high-density mounting
  • Meets environmental regulations

Additional Details

The AQW214SB01 has a load voltage rating of typically 400V and a continuous load current rating of approximately 120mA. The input control voltage is typically around 1.15V. Its low on-resistance minimizes voltage drop and power dissipation across the relay. The high isolation voltage provides excellent protection against voltage transients and noise. The small output capacitance minimizes switching noise and improves signal integrity. Panasonic PhotoMOS relays are known for their reliability and long life expectancy, making them suitable for demanding industrial and commercial applications. The surface-mount package allows for automated assembly and reduces board space requirements. This relay is a suitable replacement for electromechanical relays in many applications, offering improved performance and reliability.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9265 $62.3385
21+ $5.6838 $119.3598
32+ $5.5059 $176.1888
44+ $5.3280 $234.4320
57+ $5.1501 $293.5557
76+ $4.6177 $350.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess