EN
  • EN
  • DE

AQY227NSYB01

Part No AQY227NSYB01
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Description Rly Optofet R(ON)50, C(OUT)1.5, /r Photomos
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045893-AQY227NSYB01
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AQY227NSYB01 CAD Model

Description

The Panasonic AQY227NSYB01 is a PhotoMOS® HE Series solid state relay (SSR). This type of relay is designed for high-performance switching applications, providing excellent isolation and long operational life. It utilizes an LED and photovoltaic element to drive a MOSFET, enabling electrical isolation between the input and output.

Applications

  • Factory Automation: Used in robotic control systems, automated test equipment, and process control applications.
  • Measurement Equipment: Precise signal switching in testers, analyzers, and other measurement devices.
  • Medical Equipment: Isolation and switching in diagnostic equipment, patient monitoring, and therapeutic devices where safety and reliability are crucial.
  • Security Equipment: Signal routing and switching within security systems and alarm panels.
  • Telecommunications: Used in telecommunication switching systems and signal routing.
  • Industrial Controls: Incorporation in industrial automation systems for control and monitoring.

Features

  • High Isolation Voltage: Provides robust electrical isolation between the input and output.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the relay.
  • Solid State Design: Offers long life and reliability without mechanical contacts.
  • Surface Mount Package: Designed for surface mount technology (SMT) for automated assembly.
  • Fast Switching Speed: Enables high-speed switching for demanding applications.
  • PhotoMOS Technology: Uses an LED and photovoltaic element for superior isolation and control.

Benefits

  • Enhanced Reliability: The solid-state design eliminates mechanical wear, greatly improving reliability and extending service life.
  • Electrical Safety: High isolation voltage provides a significant level of protection for both the user and sensitive circuits.
  • Energy Efficiency: Low on-resistance reduces power loss, making it more energy-efficient compared to traditional relays.
  • Space-Saving Design: Surface mount package allows for a compact design, saving valuable board space.
  • Precise Switching: Fast switching speed ensures accurate control in high-speed applications.

Additional Details

The AQY227NSYB01 typically features a load voltage of up to 350V and a continuous load current rating. Detailed specifications should be verified with the Panasonic datasheet to ensure proper application and to adhere to safety guidelines. The device’s construction makes it ideal for high-density applications where reliability and isolation are paramount.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5559 $58.7857
56+ $2.0972 $117.4432
86+ $2.0316 $174.7176
118+ $1.9662 $232.0116
152+ $1.9006 $288.8912
204+ $1.7040 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,936 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess