EN
  • EN
  • DE

ARA220A4H

Part No ARA220A4H
Manufacturer Panasonic
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 4.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - High Frequency (RF) Relays
Mfr Panasonic
Series ARA
Package Tube
Product Status Active
Coil Type Latching, Dual Coil
Coil Current 31 mA
Coil Voltage 4.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 30VDC - Max
Must Operate Voltage 3.38 VDC
Operate Time 4 ms
Release Time 4 ms
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Coil Power 140mW
Coil Resistance 145 Ohms
Base Product Number ARA220
Standard Package 40 pcs
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 911685-ARA220A4H
Ultra Librarian 3D Model Ultra Librarian ARA220A4H CAD Model

Description

The ARA series high-frequency relay, part number 911685-ARA220A4H, is a versatile electronic component manufactured by Panasonic.

  • Contact Form: DPDT (2 Form C)
  • Contact Material: silver palladium (AgPd) and gold (Au)
  • Contact Rating: 1 A
  • Switching Voltage: 30VDC
  • Coil Voltage: 4.5VDC
  • Coil Resistance: 145 Ohms
  • Coil Current: 31 mA
  • Operate Time: 4 ms
  • Release Time: 4 ms
  • Mounting: surface mount
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

TE Connectivity
RELAY RF SPDT 2A 12V
Lowest to $4.8262
Omron
RELAY RF DPDT 1A 5V
Lowest to $84.9127
Panasonic
RELAY RF SPDT 500MA 12V
Need more? Email Us
TE Connectivity
RELAY RF SPDT 2A 3V
Lowest to $22.0547
Coto Technology
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $11.1429
TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $10.2109
Omron
RELAY RF SPDT 10MA 4.5V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3444 $70.0332
7+ $19.1544 $134.0808
10+ $18.5559 $185.5590
13+ $17.9572 $233.4436
17+ $17.3587 $295.0979
23+ $15.5629 $357.9467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess