EN
  • EN
  • DE

TPS77427DGK

Part No TPS77427DGK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 250MA 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-VSSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name TPS774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-8118-5-NDR, -TPS77427DGK-NDR, 296-8118-5, -296-8118-5-NDR, -TPS77427DGKG4, -TPS77427DGKG4-NDR, -296-8118-5, -296-8118-5-ND
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900984-TPS77427DGK
Ultra Librarian 3D Model Ultra Librarian TPS77427DGK CAD Model

Description

The TPS77427DGK from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed for a wide range of applications. This regulator offers a stable and reliable power supply with a dropout voltage of just 250mV at full load, making it an excellent choice for systems that require a high level of efficiency.

Key Features:

  • Output Voltage: The TPS77427DGK provides a fixed output voltage of 2.7V, which is ideal for powering sensitive electronics that require a precise voltage level.
  • High Output Current: Capable of delivering up to 750mA of output current, this LDO can support a variety of components from microprocessors to peripheral devices.
  • Low Dropout Voltage: With a dropout voltage as low as 250mV, the TPS77427DGK ensures efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: The device's excellent transient response helps to maintain a stable output voltage despite rapid changes in load, which is critical for high-performance digital circuits.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Low Quiescent Current: The TPS77427DGK has a low quiescent current, which minimizes power consumption when the device is in standby mode, making it suitable for battery-powered applications.
  • Adjustable Output: While the TPS77427DGK is offered with a fixed 2.7V output, it also comes in an adjustable version that allows users to set the output voltage with external resistors, providing greater flexibility in design.

Applications:

The TPS77427DGK is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontrollers and digital systems
  • Consumer electronics
  • Telecommunications infrastructure

With its compact 8-pin MSOP (DGK) package, the TPS77427DGK is not only efficient and robust but also space-saving, making it an excellent choice for applications where PCB real estate is at a premium. Whether you're designing a new piece of consumer tech or looking to upgrade the power management system in an existing device, the TPS77427DGK offers the performance and reliability that Texas Instruments is known for.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9909 $50.8453
41+ $2.4541 $100.6181
64+ $2.3774 $152.1536
87+ $2.3007 $200.1609
113+ $2.2241 $251.3233
151+ $1.9940 $301.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess