EN
  • EN
  • DE
  • IT

AXK620345P

Part No AXK620345P
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 713588-AXK620345P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AXK620345P CAD Model

Description

The AXK620345P is a board-to-board connector manufactured by Panasonic. These connectors are designed for creating reliable electrical connections between two printed circuit boards (PCBs) in a wide range of electronic devices.

Applications:

  • Mobile Phones: Connects internal components such as displays, cameras, and logic boards.
  • Digital Cameras: Facilitates communication between image sensors, processors, and memory modules.
  • Laptop Computers: Links various internal boards, including the motherboard, display panel, and I/O boards.
  • Tablets: Connects the display, battery, and other internal components to the main board.
  • Navigation Systems: Provides connections within GPS devices and other navigation equipment.

Features:

  • Fine Pitch Design: Offers a compact form factor, allowing for high-density connections.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs, reducing manufacturing costs.
  • High-Speed Data Transmission: Supports fast data transfer rates for demanding applications.
  • Reliable Contact Design: Ensures secure and stable electrical connections, minimizing signal loss.
  • RoHS Compliance: Meets environmental standards for hazardous substance restriction.
  • Shielded Options: Available with shielding to minimize electromagnetic interference (EMI).

Benefits:

  • Space Savings: Compact design allows for smaller and more efficient device designs.
  • Cost-Effective Assembly: SMT design simplifies automated assembly processes, reducing manufacturing costs.
  • Improved Performance: High-speed data transmission supports demanding applications.
  • Increased Reliability: Secure and stable connections minimize signal loss and ensure reliable performance.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental regulations.
  • Reduced EMI: Shielded options minimize electromagnetic interference, improving signal integrity.

Given the general nature of the available information without a datasheet, the AXK620345P likely features a low profile and a fine pitch (potentially 0.4mm or 0.5mm) for high-density applications. The specific number of pins and current/voltage ratings would depend on the exact configuration and should be confirmed via official Panasonic documentation. The connector material is likely a high-temperature plastic suitable for reflow soldering, with gold-plated contacts to ensure reliable electrical contact.

For detailed technical specifications, including the number of pins, pitch, current rating, voltage rating, and mating force, it is essential to consult the official Panasonic datasheet for the AXK620345P before using it in any design or application.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess