EN
  • EN
  • DE

CNC7H001

Part No CNC7H001
Manufacturer Panasonic
Catalog END - OF - LIFE
Description Optoisolators (Photocouplers)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1162595-CNC7H001
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CNC7H001 CAD Model

Description

The CNC7H001 is a photocoupler manufactured by Panasonic. It is designed for electrical isolation between circuits, offering a high level of safety and reliability. This device typically consists of an LED and a phototransistor or photodiode, allowing signals to be transmitted without a direct electrical connection.

Applications

  • Industrial control equipment: Isolating control signals in machinery and automation systems.
  • Power supplies: Providing isolation in power supply feedback loops.
  • Medical equipment: Ensuring patient safety through electrical isolation.
  • Telecommunications: Isolating data and control lines in communication systems.
  • General purpose isolation: Used in a wide range of applications where electrical isolation is required.

Features

  • High isolation voltage: Offers significant protection against voltage transients.
  • Compact size: Suitable for applications where board space is limited.
  • High current transfer ratio (CTR): Ensures efficient signal transmission.
  • Low input current: Minimizes the load on the driving circuit.
  • Fast switching speed: Enables high-speed data transmission.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced safety: Protects sensitive circuits and personnel from high voltages.
  • Improved reliability: Prevents ground loops and reduces noise.
  • Simplified design: Allows for easier integration of isolated circuits.
  • Cost-effective: Provides a robust isolation solution at a competitive price.
  • Increased system performance: Minimizes signal distortion and improves data integrity.

The CNC7H001 photocoupler uses an infrared LED to activate a phototransistor, providing electrical isolation up to several kilovolts. It comes in a standard DIP or SMD package and is designed for through-hole or surface mount assembly. Its key specifications include isolation voltage, current transfer ratio, and switching speed. Understanding these parameters is critical for successful implementation in various applications. It's commonly used to isolate microcontrollers from high voltage power circuits or to isolate data signals in noisy environments. Its robust design ensures long-term reliability and stable performance, making it a popular choice for engineers in a variety of industries. The device helps to prevent damage from electrical surges or transients.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess