EN
  • EN
  • DE

DRA3143T0L

Part No DRA3143T0L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 100MW SSSMINI3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Typical Gain (hFE) (Min) 160 @ 5mA, 10V
Max Vce (sat) 250mV @ 500μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 100mW
Mounting SMD (SMT)
Case / Package SSSMini3-F2-B
Win Source Part Number 1034060-DRA3143T0L
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian DRA3143T0L CAD Model

Description

The Panasonic Electronic Components 1034060-DRA3143T0L is a discrete semiconductor product that is designed and developed by Panasonic Electronic Components.

    You May Also Be Interested in

    Diodes Incorporated
    TRANS PREBIAS NPN 150MW SOT523
    Lowest to $0.0381
    Diodes Incorporated
    TRANS PREBIAS NPN 200MW SOT23-3
    Need more? Email Us
    Diodes Incorporated
    TRANS PREBIAS NPN 200MW SOT23-3
    Lowest to $0.1113
    Diodes Incorporated
    TRANS PREBIAS NPN 200MW SC59-3
    Need more? Email Us
    Diodes Incorporated
    TRANS PREBIAS NPN 150MW SOT523
    Lowest to $0.0687
    Diodes Incorporated
    TRANS PREBIAS PNP 200MW SOT323
    Lowest to $0.0523
    Diodes Incorporated
    TRANS PREBIAS NPN 150MW SOT523
    Lowest to $0.0393
    Diodes Incorporated
    TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
    Lowest to $0.1212
    Yangzhou yangjie electronic co., ltd
    SOT-23 NPN 0.2W 0.1A Transistor
    Lowest to $0.0142

    Top Sellers

    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    510+ $0.1134 $57.8340
    1,245+ $0.0931 $115.9095
    1,925+ $0.0902 $173.6350
    2,650+ $0.0873 $231.3450
    3,420+ $0.0845 $288.9900
    4,585+ $0.0757 $347.0845
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 10,000 pieces
    MOQ: 510 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess