EN
  • EN
  • DE

DZ4J091K0R

Part No DZ4J091K0R
Manufacturer Panasonic
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 9.1V SMINI4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 2 Independent 9.1 V 200 mW - SMini4-F3-B
Manufacturer Panasonic
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 4-SMD, Flat Leads
Case / Package SMini4-F3-B
Family Name DZ4J09V1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DZ4J091K0RTR, DZ4J091K0RCT, DZ4J091K0RDKR, DZ4J091K0R-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869967-DZ4J091K0R
Ultra Librarian 3D Model Ultra Librarian DZ4J091K0R CAD Model

Description

The DZ4J091K0R is a Zener diode array manufactured by Panasonic. This array consists of two Zener diodes in a single package, designed for transient voltage suppression and voltage regulation applications. The common cathode configuration simplifies circuit design and reduces component count.

Applications

  • Transient voltage suppression (TVS)
  • Voltage regulation
  • Overvoltage protection
  • Signal clamping
  • Line termination

Features

  • Dual Zener diodes in a single package
  • Common cathode configuration
  • Low clamping voltage
  • Fast response time
  • Surface mount technology (SMT)

Benefits

  • Reduced component count: Simplifies circuit design and saves board space.
  • Improved circuit protection: Provides effective overvoltage protection for sensitive components.
  • Fast response: Quickly clamps transient voltages to safe levels.
  • Easy to use: Common cathode configuration simplifies wiring.
  • Cost-effective: Provides a compact and reliable solution for voltage regulation and protection.

Additional Details

The DZ4J091K0R is designed to protect sensitive electronic circuits from voltage surges and electrostatic discharge (ESD). Each Zener diode has a specific breakdown voltage, which is typically in the range of a few volts to tens of volts. The device is available in a small surface mount package, which facilitates automated assembly and reduces the overall size of the circuit. The operating temperature range is typically -40°C to +85°C. The forward voltage and reverse leakage current are important parameters to consider when selecting this diode array for a particular application. The datasheet provides detailed information about the electrical characteristics and performance specifications of the device.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2298
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0946

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess