EN
  • EN
  • DE

ECHU01103GX5

Part No ECHU01103GX5
Manufacturer Panasonic
Catalog Film Capacitors
Description Plastic Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170639-ECHU01103GX5
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECHU01103GX5 CAD Model

Description

The ECHU01103GX5 is a film capacitor manufactured by Panasonic. It is designed for a variety of electronic applications requiring stable capacitance and low loss characteristics. Film capacitors are known for their reliability and performance in demanding circuits.

Applications

  • Power supplies
  • Audio equipment
  • Lighting ballasts
  • Motor control circuits
  • Snubber circuits

Features

  • High reliability
  • Low dissipation factor (low loss)
  • Stable capacitance over temperature and frequency
  • Flame retardant epoxy resin coating
  • RoHS compliant

Benefits

  • Improved circuit performance due to stable capacitance.
  • Longer component lifespan due to robust construction and high reliability.
  • Reduced energy loss in the circuit, leading to improved efficiency.
  • Enhanced safety due to flame-retardant coating.
  • Compliance with environmental regulations.

Specifications

While specific specifications require consulting the official Panasonic datasheet, typical characteristics of film capacitors like this one include:

  • Capacitance Value: 0.01uF (Estimated, verify with datasheet)
  • Voltage Rating: 50V (Estimated, verify with datasheet)
  • Tolerance: ±5% (Estimated, verify with datasheet)
  • Operating Temperature Range: -40°C to +85°C (Estimated, verify with datasheet)
  • Dielectric Material: Metallized Polyethylene Terephthalate (PET) Film

Note: Always refer to the official Panasonic datasheet for the precise electrical and mechanical characteristics of the ECHU01103GX5 capacitor to ensure proper application and performance.

You May Also Be Interested in

Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess